Texas Instruments BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CDGKR

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKR - Texas Instruments
Dallas, TX, United States
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V
BQ2057CDGKR
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CDGKR
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-11991-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-11991-2-ND
PMIC - Battery Chargers 296-11991-2-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-11991-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-11991-1-ND
PMIC - Battery Chargers 296-11991-1-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-11991-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-11991-6-ND
PMIC - Battery Chargers 296-11991-6-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057CDGKR - 011857-BQ2057CDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057CDGKR
011857-BQ2057CDGKR
PMIC - PMIC - Battery Chargers - BQ2057CDGKR 011857-BQ2057CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 011857-BQ2057CDGKR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-VSSOP Maximum Supply Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011857-BQ2057CDGKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ2057CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057CDGKR
Battery Chargers BQ2057CDGKR
Charger IC Lithium Ion/Polymer 8-VSSOP

Charger IC Lithium Ion/Polymer 8-VSSOP

Buy Now
PMIC - Battery Chargers - BQ2057CDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057CDGKR
PMIC - Battery Chargers BQ2057CDGKR
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057CDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057CDGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057CDGKR
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057CDGKR 296-11991-2-ND 011857-BQ2057CDGKR BQ2057CDGKR BQ2057CDGKR BQ2057CDGKR
Product Name BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057CDGKR Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOP; SSOP; 8-VSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 15 volts 15 volts 15 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT - BQ24079RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
6 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers