3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023911-BQ24260YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24260YFFR | 1023911-BQ24260YFFR | 296-39919-2-ND | BQ24260YFFR | BQ24260YFFR | BQ24260YFFR |
| Product Name | BQ24260 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG | PMIC - PMIC - Battery Chargers - BQ24260YFFR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | BGA; 36-DSBGA | 36-UFBGA, DSBGA | BGA | BGA; 36-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |