The BQ24091DGQT is a 1A, single-input, single-cell Li-Ion and Li-Pol battery charger designed for portable applications. It features a compact 10-pin MSOP package and operates from either a USB port or an AC adapter. The device supports a wide input voltage range and includes overvoltage protection up to 6.6V, ensuring safe operation with low-cost unregulated adapters. This charger provides precise charge voltage and current accuracy, with programmable termination and precharge thresholds. It incorporates thermal regulation and shutdown protection at 150°C, along with short-circuit protection for the output and ISET pins. The BQ24091 also features automatic termination and a timer disable mode for scenarios where the battery pack is absent, enhancing its versatility in various applications. Engineered for low-power handheld devices, the BQ24091 is suitable for use in smartphones, PDAs, and MP3 players, making it a reliable choice for engineers looking to integrate efficient battery charging solutions into their designs.
1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC 10-MSOP-PowerPAD -40 to 150
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
BATT CHARGER, LI-ION, 10MSOP; Battery Type:Li-Ion; Input Voltage:4.45V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10MSOP
Charger IC Lithium Ion/Polymer 10-HVSSOP
IC BATT CHG LI-ION 1CELL 10MSOP
| Texas Instruments | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24091DGQT | 296-25864-2-ND | 26AJ5213 | BQ24091DGQT | BQ24091DGQT | BQ24091DGQT |
| Product Name | BQ24091 1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC | PMIC - Battery Chargers | Batt Charger, Li-Ion, 10Msop; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Cells | 1 | 1 | 1 |