The bq24257 is a 2-A single-input I2C and standalone switch-mode charger for single-cell Li-Ion and LiFePO4 batteries, with an integrated current-sense resistor. It is available in a 30-pin DSBGA (YFF) package measuring 2.027 mm by 2.427 mm, and operates from -40°C to 85°C. The device supports selectable input current limits up to 2 A, includes USB BC1.2 D+/D- detection with dead battery provision, and features thermal regulation, input and battery overvoltage protection, and JEITA-compatible temperature monitoring. It operates at a fixed 3-MHz switching frequency and includes a 4.9-V, 50-mA LDO. The part is not recommended for new designs.
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023909-BQ24257YFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC BAT CHG MULT-CHEM 1CL 30DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
Charger IC Multi-Chemistry 30-DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24257YFFT | 1023909-BQ24257YFFT | 296-38542-1-ND | BQ24257YFFT | BQ24257YFFT | BQ24257YFFT |
| Product Name | BQ24257 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - PMIC - Battery Chargers - BQ24257YFFT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | BGA; 30-DSBGA | 30-UFBGA, DSBGA | BGA | BGA; 30-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |