Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 201279-BQ2031SN-A5TR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lead Acid
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BAT CHG LEAD ACID 1CEL 16SOIC
IC BAT CHG LEAD ACID 1CEL 16SOIC
IC BAT CHG LEAD ACID 1CEL 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2031SN-A5TRG4 | 201279-BQ2031SN-A5TRG4 | BQ2031SN-A5TRG4-ND | BQ2031SN-A5TRG4 | BQ2031SN-A5TRG4 | BQ2031SN-A5TRG4 |
| Product Name | BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms | PMIC - PMIC - Battery Chargers - BQ2031SN-A5TRG4 | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 2 to 4 | 1 | 1 |