Texas Instruments BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250YFFR

Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet
Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger - BQ24250YFFR - Texas Instruments
Dallas, TX, United States
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger
BQ24250YFFR
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250YFFR
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24250YFFR - 039667-BQ24250YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24250YFFR
039667-BQ24250YFFR
PMIC - PMIC - Battery Chargers - BQ24250YFFR 039667-BQ24250YFFR
Manufacturer: Texas Instruments Win Source Part Number: 039667-BQ24250YFFR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-DSBGA Maximum Supply Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 039667-BQ24250YFFR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Maximum Supply Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-39914-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39914-6-ND
PMIC - Battery Chargers 296-39914-6-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39914-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39914-2-ND
PMIC - Battery Chargers 296-39914-2-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39914-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39914-1-ND
PMIC - Battery Chargers 296-39914-1-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
Battery Chargers - BQ24250YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24250YFFR
Battery Chargers BQ24250YFFR
Charger IC Lithium Ion 30-DSBGA

Charger IC Lithium Ion 30-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24250YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24250YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24250YFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24250YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24250YFFR
PMIC - Battery Chargers BQ24250YFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24250YFFR 039667-BQ24250YFFR 296-39914-6-ND BQ24250YFFR BQ24250YFFR BQ24250YFFR
Product Name BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger PMIC - PMIC - Battery Chargers - BQ24250YFFR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type DSBGA,VQFN BGA; 30-DSBGA 30-UFBGA, DSBGA BGA; 30-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers