Texas Instruments BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CDGKG4

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Dallas, TX, United States
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V
BQ2057CDGKG4
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CDGKG4
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-VSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057CDGKG4 - 1154038-BQ2057CDGKG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057CDGKG4
1154038-BQ2057CDGKG4
PMIC - PMIC - Battery Chargers - BQ2057CDGKG4 1154038-BQ2057CDGKG4
Manufacturer: Texas Instruments Win Source Part Number: 1154038-BQ2057CDGKG4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.2V Family Name: BQ2057C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MCP73863-I/SL; MCP73861-I/SLG; MCP73863T-I/ML; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154038-BQ2057CDGKG4
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Family Name: BQ2057C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MCP73863-I/SL; MCP73861-I/SLG; MCP73863T-I/ML;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ2057CDGKG4 1154038-BQ2057CDGKG4
Product Name BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V PMIC - PMIC - Battery Chargers - BQ2057CDGKG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SOIC,TSSOP,VSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157BYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24031IRHLRCT - Quarktwin Technology Ltd.
Specs
Package Type 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
2 suppliers
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers