Texas Instruments BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24202DGNRG4

Description
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 - BQ24202DGNRG4 - Texas Instruments
Dallas, TX, United States
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8
BQ24202DGNRG4
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24202DGNRG4
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24202DGNRG4 - 1154158-BQ24202DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24202DGNRG4
1154158-BQ24202DGNRG4
PMIC - PMIC - Battery Chargers - BQ24202DGNRG4 1154158-BQ24202DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154158-BQ24202DGNRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: BQ24202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Voltage Supply MAX: 13.5V Alternative Parts (Cross-Reference): L6924D013TR; L6924D; MCP73861-I/SLG; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154158-BQ24202DGNRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: BQ24202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Voltage Supply MAX: 13.5V
Alternative Parts (Cross-Reference): L6924D013TR; L6924D; MCP73861-I/SLG;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24202DGNRG4 1154158-BQ24202DGNRG4
Product Name BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 PMIC - PMIC - Battery Chargers - BQ24202DGNRG4
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD SSOP
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
Battery Chargers - BQ2057TSNTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers