Texas Instruments BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CTSG4

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSG4 - Texas Instruments
Dallas, TX, United States
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V
BQ2057CTSG4
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V BQ2057CTSG4
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057CTSG4 - 1154042-BQ2057CTSG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057CTSG4
1154042-BQ2057CTSG4
PMIC - PMIC - Battery Chargers - BQ2057CTSG4 1154042-BQ2057CTSG4
Manufacturer: Texas Instruments Win Source Part Number: 1154042-BQ2057CTSG4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.2V Family Name: BQ2057C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MAX1874ETE+T; MAX1874ETE+; MAX1507ETA+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154042-BQ2057CTSG4
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Family Name: BQ2057C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MAX1874ETE+T; MAX1874ETE+; MAX1507ETA+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ2057CTSG4 1154042-BQ2057CTSG4
Product Name BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V PMIC - PMIC - Battery Chargers - BQ2057CTSG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SOIC,TSSOP,VSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers