Texas Instruments BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002FPN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FPN - Texas Instruments
Dallas, TX, United States
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002FPN
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002FPN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002FPN - 864474-BQ2002FPN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002FPN
864474-BQ2002FPN
PMIC - PMIC - Battery Chargers - BQ2002FPN 864474-BQ2002FPN
Manufacturer: Texas Instruments Win Source Part Number: 864474-BQ2002FPN Operating Temperature Range: 0°C ~ 70°C (TA) Features: Charger IC Multi-Chemistry 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: bq2002 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ2002FPNE4, BQ2002FPNE4-ND, -BQ2002FPN-NDR, 296-9322-5, -296-9322-5, -BQ2002FPNE4, -296-9322-5-NDR, -296-9322-5-ND, -BQ2002FPNE4-NDR, 296-9322-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 864474-BQ2002FPN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Multi-Chemistry 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: bq2002
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ2002FPNE4, BQ2002FPNE4-ND, -BQ2002FPN-NDR, 296-9322-5, -296-9322-5, -BQ2002FPNE4, -296-9322-5-NDR, -296-9322-5-ND, -BQ2002FPNE4-NDR, 296-9322-5-NDR

Buy Now Datasheet
PMIC - Battery Chargers - 296-9322-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9322-5-ND
PMIC - Battery Chargers 296-9322-5-ND
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Buy Now Datasheet
Battery Chargers - BQ2002FPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002FPN
Battery Chargers BQ2002FPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002FPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002FPN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002FPN
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002FPN 864474-BQ2002FPN 296-9322-5-ND BQ2002FPN BQ2002FPN
Product Name BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002FPN PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
Battery Chargers - BQ24172RGYR-S - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24035 Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V - BQ24035RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
2 suppliers