Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011897-BQ24070RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: bq24070
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): MAX77860EWG+; MAX77860EWG+T; MAX1507ETA-T; LTC4002EDD-4.2#TRPBF
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Audio, Communications & Networking
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC, BATTERY CHARGER, LIION, 1.5A, VQFN20; Battery Type:Li-Ion; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24070RHLR | 296-19652-1-ND | 011897-BQ24070RHLR | BQ24070RHLR | 29AH3496 | BQ24070RHLR | BQ24070RHLR |
| Product Name | BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24070RHLR | Battery Chargers | Ic, Battery Charger, Liion, 1.5A, Vqfn20; Battery Type Texas Instruments | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | Over Current Protection | Over Current Protection | |||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | QFN | ||
| Cells | 1 | 1 | 1 | 1 |