Texas Instruments BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24202DGN

Description
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 - BQ24202DGN - Texas Instruments
Dallas, TX, United States
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8
BQ24202DGN
BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 BQ24202DGN
500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-12411-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12411-5-ND
PMIC - Battery Chargers 296-12411-5-ND
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24202DGN - 1154157-BQ24202DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24202DGN
1154157-BQ24202DGN
PMIC - PMIC - Battery Chargers - BQ24202DGN 1154157-BQ24202DGN
Manufacturer: Texas Instruments Win Source Part Number: 1154157-BQ24202DGN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: BQ24202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-MSOP-PowerPad Voltage Supply MAX: 13.5V Alternative Parts (Cross-Reference): L6924D; MCP73861-I/SLG; MCP73863T-I/ML; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154157-BQ24202DGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: BQ24202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-MSOP-PowerPad
Voltage Supply MAX: 13.5V
Alternative Parts (Cross-Reference): L6924D; MCP73861-I/SLG; MCP73863T-I/ML;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24202DGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24202DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24202DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site
Battery Charger 500Ma 4.2V, 24202; Battery Type Texas Instruments - 26AJ5231 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger 500Ma 4.2V, 24202; Battery Type Texas Instruments
26AJ5231
Battery Charger 500Ma 4.2V, 24202; Battery Type Texas Instruments 26AJ5231
BATTERY CHARGER 500MA 4.2V, 24202; Battery Type:Li-Ion, Li-Pol; Input Voltage:13.5V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER 500MA 4.2V, 24202; Battery Type:Li-Ion, Li-Pol; Input Voltage:13.5V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202 - 815-BQ24202DGN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202
815-BQ24202DGN
TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202 815-BQ24202DGN
TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202

TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202

Supplier's Site
Battery Chargers - BQ24202DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24202DGN
Battery Chargers BQ24202DGN
Charger IC Lithium Ion/Polymer 8-HVSSOP

Charger IC Lithium Ion/Polymer 8-HVSSOP

Buy Now
PMIC - Battery Chargers - BQ24202DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24202DGN
PMIC - Battery Chargers BQ24202DGN
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24202DGN 296-12411-5-ND 1154157-BQ24202DGN BQ24202DGN 26AJ5231 815-BQ24202DGN BQ24202DGN BQ24202DGN
Product Name BQ24202 500-mA, 4.2-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24202DGN Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger 500Ma 4.2V, 24202; Battery Type Texas Instruments TEXAS INSTRUMENTS BQ24202DGNBATTERY CHARGER 500MA 4.2V, 24202 Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type MSOP-PowerPAD 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP SSOP; TSSOP MSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Cells 1 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
4 suppliers
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers