Texas Instruments BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support BQ24140YFFT

Description
1.5A Dual Input Switchmode Charger with USB-OTG Support 30-DSBGA -40 to 85
Request a Quote Datasheet
Description
1.5A Dual Input Switchmode Charger with USB-OTG Support 30-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFT - Texas Instruments
Dallas, TX, United States
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support
BQ24140YFFT
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support BQ24140YFFT
1.5A Dual Input Switchmode Charger with USB-OTG Support 30-DSBGA -40 to 85

1.5A Dual Input Switchmode Charger with USB-OTG Support 30-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24140YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24140YFFTCT-ND
PMIC - Battery Chargers 296-BQ24140YFFTCT-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24140YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24140YFFTTR-ND
PMIC - Battery Chargers 296-BQ24140YFFTTR-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24140YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24140YFFTDKR-ND
PMIC - Battery Chargers 296-BQ24140YFFTDKR-ND
IC CHARGER MGMT LI-ION 30DSBGA

IC CHARGER MGMT LI-ION 30DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24140YFFT - 864491-BQ24140YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24140YFFT
864491-BQ24140YFFT
PMIC - PMIC - Battery Chargers - BQ24140YFFT 864491-BQ24140YFFT
Manufacturer: Texas Instruments Win Source Part Number: 864491-BQ24140YFFT Operating Temperature Range: -30°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 30-DSBGA Package: 30-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ24140 Categories: Integrated Circuits (ICs) Case / Package: 30-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-BQ24140YFFTCT, 296-BQ24140YFFTDKR-N D, 296-32028-6, 296-32028-1, BQ24140YFFT-ND, 296-32028-2, 296-BQ24140YFFTTR, 296-32028-2-ND, 296-32028-1-ND, 296-BQ24140YFFTDKR

Manufacturer: Texas Instruments
Win Source Part Number: 864491-BQ24140YFFT
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 30-DSBGA
Package: 30-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24140
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ24140YFFTCT, 296-BQ24140YFFTDKR-ND, 296-32028-6, 296-32028-1, BQ24140YFFT-ND, 296-32028-2, 296-BQ24140YFFTTR, 296-32028-2-ND, 296-32028-1-ND, 296-BQ24140YFFTDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24140YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24140YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24140YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
Battery Chargers - BQ24140YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24140YFFT
Battery Chargers BQ24140YFFT
Charger IC Lithium Ion/Polymer 30-DSBGA

Charger IC Lithium Ion/Polymer 30-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24140YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24140YFFT
PMIC - Battery Chargers BQ24140YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24140YFFT 296-BQ24140YFFTCT-ND 864491-BQ24140YFFT BQ24140YFFT BQ24140YFFT BQ24140YFFT
Product Name BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24140YFFT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA 30-UFBGA, DSBGA BGA; 30-DSBGA BGA BGA; 30-UFBGA, DSBGA
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC - BQ24092DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
7 suppliers
Battery Chargers - BQ24156BYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSN - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers