IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 913429-BQ24078RGTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24078
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ24078RGTR-ND, 296-49551-6, 296-49551-2, 296-49551-1
IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
Charger IC Lithium Ion 16-VQFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-49551-6-ND | 913429-BQ24078RGTR | BQ24078RGTR | BQ24078RGTR | BQ24078RGTR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24078RGTR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | 16-VFQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 1 |