1.5A Dual Input Switchmode Charger with USB-OTG Support 30-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023852-BQ24140YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 30-DSBGA
Maximum Supply Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
Battery Management 1.5A Dual Input Switchmode Charger
IC BATT CHG LI-ION 1CELL 30DSBGA
Charger IC Lithium Ion/Polymer 30-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24140YFFR | 1023852-BQ24140YFFR | 296-29787-1-ND | BQ24140YFFR | 815-BQ24140YFFR | BQ24140YFFR | BQ24140YFFR |
| Product Name | BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support | PMIC - PMIC - Battery Chargers - BQ24140YFFR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Management 1.5A Dual Input Switchmode Charger | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DSBGA | BGA; 30-DSBGA | 30-UFBGA, DSBGA | BGA | 30-UFBGA, DSBGA | BGA; 30-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 | 1 |