Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DW

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1203DW is a precision, galvanically isolated delta-sigma modulator designed for direct connection to shunt resistors in industrial motor drives, frequency inverters, and power conversion circuits. It is packaged in an SOIC-16 package measuring 10.3mm × 10.3mm, and operates over the ambient temperature range of -40°C to +105°C. The device provides 3500V basic isolation certified to DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS isolation for 1 minute per UL1577. It features an internal 10MHz clock, a ±280mV linear input range, a gain error of ±2% maximum, and achieves 16-bit resolution with 87dB dynamic range when combined with a digital filter.

Datasheet Summary
Powered by GS/AI

The AMC1203DW is a precision, galvanically isolated delta-sigma modulator designed for direct connection to shunt resistors in industrial motor drives, frequency inverters, and power conversion circuits. It is packaged in an SOIC-16 package measuring 10.3mm × 10.3mm, and operates over the ambient temperature range of -40°C to +105°C. The device provides 3500V basic isolation certified to DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS isolation for 1 minute per UL1577. It features an internal 10MHz clock, a ±280mV linear input range, a gain error of ±2% maximum, and achieves 16-bit resolution with 87dB dynamic range when combined with a digital filter.

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203DW - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203DW
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DW
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DW
144871-AMC1203DW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DW 144871-AMC1203DW
Manufacturer: Texas Instruments Win Source Part Number: 144871-AMC1203DW Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144871-AMC1203DW
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated SOIC Analog-to-Digital Converter IC
700-AMC1203DW
16-bit Isolated SOIC Analog-to-Digital Converter IC 700-AMC1203DW
16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOIC Product overview: AMC1203DW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DW can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOIC Product overview: AMC1203DW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-27653-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27653-5-ND
Analog to Digital Converters (ADC) 296-27653-5-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203DW
Analog to Digital Converters (ADC) AMC1203DW
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203DW
IC ADC 16BIT SIGMA-DELTA 16SOIC

IC ADC 16BIT SIGMA-DELTA 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203DW 144871-AMC1203DW 700-AMC1203DW 296-27653-5-ND AMC1203DW AMC1203DW
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DW 16-bit Isolated SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI Serial SPI; SPI
Package Type SOIC,SOP SOIC; 16-SOIC SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers