Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BPSAR

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203BPSAR - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203BPSAR
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BPSAR
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BPSAR
1144254-AMC1203BPSAR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BPSAR 1144254-AMC1203BPSAR
Manufacturer: Texas Instruments Win Source Part Number: 1144254-AMC1203BPSAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.209", 5.30mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: AMC1203 Categories: Integrated Circuits (ICs) Sampling Rate: 40k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): LTC2451ITS8; LTC2450IDC#PBF; LTC2451IDDB#PBF; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144254-AMC1203BPSAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.209", 5.30mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: AMC1203
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): LTC2451ITS8; LTC2450IDC#PBF; LTC2451IDDB#PBF;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated 5V SOIC Analog-to-Digital Converter IC
700-AMC1203BPSAR
16-bit Isolated 5V SOIC Analog-to-Digital Converter IC 700-AMC1203BPSAR
16-Bit Isolated Delta-Sigma Modulator, 40kS/s, 85dB SNR, 5V, SOIC Product overview: AMC1203BPSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BPSAR can be used for catalog matching and distributor lookup.

16-Bit Isolated Delta-Sigma Modulator, 40kS/s, 85dB SNR, 5V, SOIC Product overview: AMC1203BPSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BPSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - AMC1203BPSAR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AMC1203BPSAR-ND
Analog to Digital Converters (ADC) AMC1203BPSAR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BPSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203BPSAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203BPSAR
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BPSAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AMC1203BPSAR
Data Acquisition - Analog to Digital Converters (ADC) AMC1203BPSAR
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - AMC1203BPSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203BPSAR
Analog to Digital Converters (ADC) AMC1203BPSAR
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203BPSAR 1144254-AMC1203BPSAR 700-AMC1203BPSAR AMC1203BPSAR-ND AMC1203BPSAR AMC1203BPSAR AMC1203BPSAR
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BPSAR 16-bit Isolated 5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI Serial SPI; SPI SPI; SPI
Package Type SOIC,SOP SOIC SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers