Texas Instruments AM26LS32A Quadruple Differential Line Receiver AM26LS32AIN

Description
Quadruple Differential Line Receiver 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32A Quadruple Differential Line Receiver - AM26LS32AIN - Texas Instruments
Dallas, TX, United States
AM26LS32A Quadruple Differential Line Receiver
AM26LS32AIN
AM26LS32A Quadruple Differential Line Receiver AM26LS32AIN
Quadruple Differential Line Receiver 16-PDIP -40 to 85

Quadruple Differential Line Receiver 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIN - 1016545-AM26LS32AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIN
1016545-AM26LS32AIN
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIN 1016545-AM26LS32AIN
Manufacturer: Texas Instruments Win Source Part Number: 1016545-AM26LS32AIN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016545-AM26LS32AIN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LS32AIN
Interface Transceiver IC 710-AM26LS32AIN
Quadruple Differential Line Receiver 16-PDIP -40 to 85 Product overview: AM26LS32AIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AIN can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-PDIP -40 to 85 Product overview: AM26LS32AIN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32AIN
RS-422 Interface IC AM26LS32AIN
RS-422 Interface IC Quad Diff Line

RS-422 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32AIN 1016545-AM26LS32AIN 710-AM26LS32AIN AM26LS32AIN
Product Name AM26LS32A Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIN Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers