The AFE4403YZPR is an ultra-small, fully-integrated analog front-end designed for pulse oximeter and heart rate monitoring applications. It features a low-noise receiver channel with a 22-bit ADC, dual LED drivers, and programmable LED current up to 100 mA. The device supports a dynamic range of up to 110 dB for transmission and 105 dB for reception, making it suitable for a wide range of signal amplitudes. It includes integrated diagnostics for sensor and LED fault detection, enhancing reliability in medical applications. The AFE4403 operates with a supply voltage range of 2.0 V to 3.6 V for the receiver and 3.0 V to 5.25 V for the transmitter. It is configurable via an SPI interface and can be clocked using an external crystal, with a pulse frequency ranging from 62.5 SPS to 2000 SPS. The compact DSBGA-36 package measures 3.07 mm x 3.07 mm x 0.5 mm and is specified for an operating temperature range of -20°C to 70°C. This product is suitable for engineers looking for a comprehensive AFE solution for low-cost medical devices.
Ultra-Small, Integrated Analog Front-End for Heart Rate Monitors and Low-Cost Pulse Oximeters 36-DSBGA -20 to 70
1 Channel AFE 22 Bit 36-DSBGA
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | AFE4403YZPR | AFE4403YZPR |
| Product Name | AFE4403 Ultra-Small, Integrated Analog Front-End for Heart Rate Monitors and Low-Cost Pulse Oximeters | Analog Front End (AFE) |
| Device Type | Front End | Front End |