The AFE1256 is a 256-channel analog front-end designed for flat-panel X-ray detectors, featuring an on-chip 16-bit ADC, correlated double sampling, and eight programmable full-scale charge ranges from 0.15 pC to 9.6 pC. It supports 2x channel binning for faster throughput and operates with a minimum scan time of 37.9 µs in normal mode or 20 µs in binning mode. Noise performance is 758 e⁻ rms with a 28-pF sensor capacitor in the 1.2-pC range, and integral nonlinearity is ±2 LSB. Power consumption is 2.9 mW per channel with the ADC enabled, 2.3 mW per channel without, and 0.1 mW per channel in Nap mode. The device is available as a 22-mm × 5-mm gold-bumped die or a 38-mm × 28-mm COF-314 TDS package, with operation from 0°C to 70°C. Serial data output is SPI-compatible.
256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector 344-COF 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE1256TDQ |
| Product Name | AFE1256 256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector |
| Package Type | COF |