10-Bit, 20 MSPS ADC SE/Diff Inputs, Ext Reference and Adjustable Fullscale Range 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143697-ADS901E
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.7 V
Digital Supply Voltage: 2.7 V to 3.7 V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
10-Bit 20MSPS ADC, SSOP, Parallel Interface, 3V Product overview: ADS901E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS901E can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
IC ADC 10BIT PIPELINED 28SSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS901E | 143697-ADS901E | 700-ADS901E | ADS901E-ND | ADS901E | ADS901E | ADS901E | ADS901E |
| Product Name | ADS901 10-Bit, 20 MSPS ADC SE/Diff Inputs, Ext Reference and Adjustable Fullscale Range | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS901E | 3V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | |||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP28 | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 1 LSB |