Texas Instruments ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC ADS8887IDGS

Description
18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC - ADS8887IDGS - Texas Instruments
Dallas, TX, United States
ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC
ADS8887IDGS
ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC ADS8887IDGS
18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSSOP -40 to 85

18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37909-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37909-5-ND
Analog to Digital Converters (ADC) 296-37909-5-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043790-ADS8887IDGS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043790-ADS8887IDGS
Win Source Part Number: 1043790-ADS8887IDGS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: microPOWER™ Package: Tube Standard Package: 80 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 18 Sampling Rate (Per Second): 100k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AD7989-1BCPZ-RL7; ADS8866IDGS; ADS8867IDGS; ADS8866IDGSR; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-37909-5,2156-ADS 8887IDGS,TEXTISADS88 87IDGS Base Product Number: ADS8887

Win Source Part Number: 1043790-ADS8887IDGS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: microPOWER™
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 18
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AD7989-1BCPZ-RL7; ADS8866IDGS; ADS8867IDGS; ADS8866IDGSR;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37909-5,2156-ADS8887IDGS,TEXTISADS8887IDGS
Base Product Number: ADS8887

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS8887IDGS
Analog-to-Digital Converter IC 700-ADS8887IDGS
18-Bit, 100-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSSOP -40 to 85 Product overview: ADS8887IDGS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8887IDGS can be used for catalog matching and distributor lookup.

18-Bit, 100-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSSOP -40 to 85 Product overview: ADS8887IDGS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8887IDGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8887IDGS - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8887IDGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8887IDGS
Analog to Digital Converters (ADC) ADS8887IDGS
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8887IDGS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8887IDGS
Data Acquisition - Analog to Digital Converters (ADC) ADS8887IDGS
IC ADC 18BIT SAR 10VSSOP

IC ADC 18BIT SAR 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8887IDGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8887IDGS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8887IDGS
IC ADC 18BIT SAR 10VSSOP

IC ADC 18BIT SAR 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8887IDGS 296-37909-5-ND 1043790-ADS8887IDGS 700-ADS8887IDGS ADS8887IDGS ADS8887IDGS ADS8887IDGS ADS8887IDGS
Product Name ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type VSON,VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP SOP; SSOP; VSSOP10 SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 18 bits 18 bits 18 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Analog to Digital Converters (ADC) - 5962-9551301QEA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers