18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 860478-ADS8881CDGSR
Series: microPOWER™
Operating Temperature Range: 0°C ~ 70°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: ADS8881
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-39889-2, 296-39889-1, 296-39889-6, 3301-ADS8881CDGSRTR,
IC ADC 18BIT 10-VSSOP
IC ADC 18BIT 10-VSSOP
18-Bit, 1-MSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSSOP 0 to 70 Product overview: ADS8881CDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8881CDGSR can be used for catalog matching and distributor lookup.
IC ADC 18BIT SAR 10VSSOP
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8881CDGSR | 860478-ADS8881CDGSR | 296-39889-2-ND | 296-39889-1-ND | 700-ADS8881CDGSR | ADS8881CDGSR | ADS8881CDGSR |
| Product Name | ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881CDGSR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | VSSOP,VSON | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | |||
| INL | 2 LSB |