16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Single-Ended Input, SAR Analog-to-Digital 10-VSON -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 768193-ADS8866IDRCT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8866
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7988-1BCPZ-RL7; AD7988-1BCPZ-RL; LTC1860LCS8#TR;
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
16-Bit SAR ADC, 100kSPS, SPI, 1-Ch, 10-VSON Product overview: ADS8866IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8866IDRCT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8866IDRCT | 296-37261-2-ND | 296-37261-1-ND | 296-37261-6-ND | 768193-ADS8866IDRCT | 700-ADS8866IDRCT | ADS8866IDRCT | ADS8866IDRCT | ADS8866IDRCT |
| Product Name | ADS8866 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Single-Ended Input, SAR Analog-to-Digital | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8866IDRCT | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |