16-Bit, 680-kSPS, Serial Interface, uPower, Miniature, Single-Ended, Differential Input SAR ADC 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142114-ADS8862IDGSR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8862
Categories: Integrated Circuits (ICs)
Sampling Rate: 680k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7988-5BRMZ-RL7; AD7981HRMZ; AD7988-5BRMZ;
Introduction Date: June 05, 2013
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
16-Bit, 680-kSPS, 1-Ch SAR ADC with Single-Ended Input, SPI Interface and Daisy-Chain 10-VSSOP -40 to 85 Product overview: ADS8862IDGSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8862IDGSR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 16BIT SAR 10VSSOP
IC ADC 16BIT SAR 10VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8862IDGSR | 1142114-ADS8862IDGSR | 700-ADS8862IDGSR | 296-39877-2-ND | ADS8862IDGSR | ADS8862IDGSR | ADS8862IDGSR |
| Product Name | ADS8862 16-Bit, 680-kSPS, Serial Interface, uPower, Miniature, Single-Ended, Differential Input SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8862IDGSR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |