Texas Instruments Analog-to-Digital Converter IC ADS8686SEVM-PDK

Description
ADS8686SEVM-PDK Product overview: ADS8686SEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8686SEVM-PDK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADS8686SEVM-PDK Product overview: ADS8686SEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8686SEVM-PDK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 791-ADS8686SEVM-PDK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS8686SEVM-PDK
Analog-to-Digital Converter IC 791-ADS8686SEVM-PDK
ADS8686SEVM-PDK Product overview: ADS8686SEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8686SEVM-PDK can be used for catalog matching and distributor lookup.

ADS8686SEVM-PDK Product overview: ADS8686SEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8686SEVM-PDK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8686SEVM-PDK
910933-ADS8686SEVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8686SEVM-PDK 910933-ADS8686SEVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 910933-ADS8686SEVM-P DK Features: ADS8686S series 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS8686 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8473.30.1180

Manufacturer: Texas Instruments
Win Source Part Number: 910933-ADS8686SEVM-PDK
Features: ADS8686S series 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Box
Family Name: ADS8686
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8473.30.1180

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 791-ADS8686SEVM-PDK 910933-ADS8686SEVM-PDK
Product Name Analog-to-Digital Converter IC Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8686SEVM-PDK
Interface Type Parallel, Serial
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Analog-to-Digital Converter IC - 700-AD1870AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 28-SOIC (0.295", 7.50mm Width)
Packing Method 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - ADC1031CIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details