Advanced Linear Devices, Inc. Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip ALD500SWCL

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SWCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip
ALD500SWCL
Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip ALD500SWCL
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 1014-1186-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
1014-1186-ND
Analog to Digital Converters (ADC) 1014-1186-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ALD500SWCL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ALD500SWCL
Data Acquisition - Analog to Digital Converters (ADC) ALD500SWCL
IC ADC 16BIT SAR 16SOIC

IC ADC 16BIT SAR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ALD500SWCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ALD500SWCL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ALD500SWCL
IC ADC 16BIT SAR 16SOIC

IC ADC 16BIT SAR 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ALD500SWCL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ALD500SWCL
Analog to Digital Converters (ADC) ALD500SWCL
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ALD500SWCL 1014-1186-ND ALD500SWCL ALD500SWCL ALD500SWCL
Product Name Precision Integrating Analog Processors, Wide Body Package (denoted by a package code of SWC) offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type SOIC; SOIC16 SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers