Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD AD1334BD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859392-AD1334BD Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 - 40-CDIP Package: Bulk Package: 40-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859392-AD1334BD Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 - 40-CDIP Package: Bulk Package: 40-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD
859392-AD1334BD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD 859392-AD1334BD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859392-AD1334BD Series: * Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 12 Input 1 - 40-CDIP Package: Bulk Package: 40-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859392-AD1334BD
Series: *
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 - 40-CDIP
Package: Bulk
Package: 40-CDIP (0.900", 22.86mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 40-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD1334BD
Data Acquisition - Analog to Digital Converters (ADC) AD1334BD
4-CH 12-BIT SAMPLING ADC FOR DSP

4-CH 12-BIT SAMPLING ADC FOR DSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859392-AD1334BD AD1334BD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 40-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD676BD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details