12-bit, 4-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125
12-Bit 4-Ch Bipolar SAR ADC, 1MS/s, SPI, QFN Product overview: ADS8634SRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8634SRGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142097-ADS8634SRGER
Packaging: Reel
Mounting Style: SMD
Features: Temperature Sensor
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8634
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.65V ~ 5.25V
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, PQCC24
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 4 Input 1 SAR 24-VQFN (4x4)
IC ADC 12BIT SAR 24VQFN
IC ADC 12BIT SAR 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8634SRGER | 700-ADS8634SRGER | 1142097-ADS8634SRGER | ADS8634SRGER | 296-29339-1-ND | 296-29339-2-ND | 296-29339-6-ND | ADS8634SRGER | ADS8634SRGER | ADS8634SRGER |
| Product Name | ADS8634 12-bit, 4-Channel, Bipolar SAR with software selectable input ranges | QFN Analog-to-Digital Converter IC | Hard To Find - ADS8634SRGER | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | QFN | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |