670kSPS, 14-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
14-Bit 6-Ch 670kSPS ADC, SPI/Parallel, LQFP, 1LSB INL/DNL Product overview: ADS8557IPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8557IPM can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 009425-ADS8557IPM
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 14
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS8557
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 670k
Alternative Parts (Cross-Reference): ADS8557IPMR;
Introduction Date: August 01, 2008
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC ADC 14BIT SAR 64LQFP
IC ADC 14BIT SAR 64LQFP
14 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8557IPM | 700-ADS8557IPM | 296-24973-ND | 009425-ADS8557IPM | ADS8557IPM | ADS8557IPM | ADS8557IPM |
| Product Name | ADS8557 670kSPS, 14-Bit, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8557IPM | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | SPI, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP (10x10) | 64-LQFP | QFP; 64-LQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |