Texas Instruments ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter ADS8556IPMR

Description
630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
Request a Quote Datasheet
Description
630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter - ADS8556IPMR - Texas Instruments
Dallas, TX, United States
ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter
ADS8556IPMR
ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter ADS8556IPMR
630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125

630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS8556IPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS8556IPMR
Analog-to-Digital Converter IC 700-ADS8556IPMR
630kSPS 16b 6Ch Simultaneous ADC, SPI/Parallel, LQFP Product overview: ADS8556IPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8556IPMR can be used for catalog matching and distributor lookup.

630kSPS 16b 6Ch Simultaneous ADC, SPI/Parallel, LQFP Product overview: ADS8556IPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8556IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR - 085443-ADS8556IPMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR
085443-ADS8556IPMR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR 085443-ADS8556IPMR
Manufacturer: Texas Instruments Win Source Part Number: 085443-ADS8556IPMR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS8556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 630k Alternative Parts (Cross-Reference): ADS8556IPM; Introduction Date: June 04, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085443-ADS8556IPMR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS8556
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 630k
Alternative Parts (Cross-Reference): ADS8556IPM;
Introduction Date: June 04, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43580-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43580-2-ND
Analog to Digital Converters (ADC) 296-43580-2-ND
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43580-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43580-6-ND
Analog to Digital Converters (ADC) 296-43580-6-ND
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43580-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43580-1-ND
Analog to Digital Converters (ADC) 296-43580-1-ND
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8556IPMR
Data Acquisition - Analog to Digital Converters (ADC) ADS8556IPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8556IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8556IPMR
Analog to Digital Converters (ADC) ADS8556IPMR
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8556IPMR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8556IPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8556IPMR 700-ADS8556IPMR 085443-ADS8556IPMR 296-43580-2-ND 296-43580-6-ND 296-43580-1-ND ADS8556IPMR ADS8556IPMR ADS8556IPMR
Product Name ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPMR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI SPI, Parallel Parallel; SPI; SPI, Parallel Parallel; SPI Parallel; SPI Parallel; SPI Parallel; SPI; SPI, Parallel
Package Type LQFP LQFP QFP; 64-LQFP (10x10) LFQP; 64-LQFP LFQP; 64-LQFP LFQP; 64-LQFP QFP; 64-LQFP 64-LQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers