High Performance, Low Power 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85
8-Bit 500MSPS ADC, LVDS/Parallel Interface, Diff Input Product overview: ADC08500CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08500CIYB/NOP
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
Manufacturer: Texas Instruments
Win Source Part Number: 813788-ADC08500CIYB/
Packaging: Tray
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Folding Interpolating
Number of Bits: 8
Sampling Rate (Per Second): 500M
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.8V ~ 2V
Voltage - Supply, Digital: 1.8V ~ 2V
Supplier Device Package: 128-HLQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: ADC08500
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
IC ADC 8BIT FOLD INTERP 128HLQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08500CIYB/NOPB | 700-ADC08500CIYB/NOPB | ADC08500CIYB/NOPB-ND | 813788-ADC08500CIYB/NOPB | ADC08500CIYB/NOPB | ADC08500CIYB/NOPB | ADC08500CIYB/NOPB | ADC08500CIYB/NOPB |
| Product Name | ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08500CIYB/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | Parallel | |||
| Package Type | HLQFP | 128-LQFP Exposed Pad | QFP; HLQFP128 | QFP; 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 0.1500 LSB |