630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter 64-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 009424-ADS8556IPM
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 630k
Alternative Parts (Cross-Reference): ADS8556IPMR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
6-Ch 16-bit SAR ADC, 630kS/s, SPI/Parallel, LQFP Product overview: ADS8556IPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8556IPM can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8556IPM | 009424-ADS8556IPM | 296-24972-ND | 700-ADS8556IPM | ADS8556IPM | ADS8556IPM |
| Product Name | ADS8556 630kSPS, 6-Channels, Simultaneous Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8556IPM | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI | SPI, Parallel | ||
| Package Type | LQFP | QFP; 64-LQFP (10x10) | LFQP; 64-LQFP | LQFP | QFP; 64-LQFP | 64-LQFP |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 3 LSB |