16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125
IC ADC 16BIT 64-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 009423-ADS8555SPM
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 630k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
16-Bit 6Ch Simultaneous ADC, 630kS/s, SPI/Parallel, LQFP Product overview: ADS8555SPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8555SPM can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 64LQFP
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8555SPM | 296-28206-ND | 009423-ADS8555SPM | 700-ADS8555SPM | ADS8555SPM | ADS8555SPM |
| Product Name | ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPM | 16-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | Parallel; SPI; SPI, Parallel | SPI, Parallel | ||
| Package Type | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP (10x10) | LQFP | 64-LQFP | QFP; 64-LQFP |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 3 LSB |