Texas Instruments ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC ADS8548SRGCT

Description
14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
Request a Quote
Description
14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8548 is a 14-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, supporting selectable parallel or serial interfaces and a programmable internal reference for input ranges up to ±12V. It operates at a maximum data rate of 600kSPS in parallel mode or 450kSPS in serial mode, with a signal-to-noise ratio of 85dB and total harmonic distortion of −91dB. The device is available in a 64-pin VQFN package with a body size of 9.00mm × 9.00mm and is specified for operation from −40°C to +125°C. It supports auto-sleep mode for low-power operation and includes daisy-chain capability for multi-device configurations.

Datasheet Summary
Powered by GS/AI

The ADS8548 is a 14-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, supporting selectable parallel or serial interfaces and a programmable internal reference for input ranges up to ±12V. It operates at a maximum data rate of 600kSPS in parallel mode or 450kSPS in serial mode, with a signal-to-noise ratio of 85dB and total harmonic distortion of −91dB. The device is available in a 64-pin VQFN package with a body size of 9.00mm × 9.00mm and is specified for operation from −40°C to +125°C. It supports auto-sleep mode for low-power operation and includes daisy-chain capability for multi-device configurations.

Suppliers

Company
Product
Description
Supplier Links
ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC - ADS8548SRGCT - Texas Instruments
Dallas, TX, United States
ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC
ADS8548SRGCT
ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC ADS8548SRGCT
14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125

14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8548SRGCT
VQFN Analog-to-Digital Converter IC 700-ADS8548SRGCT
14-Bit 8-Ch Bipolar ADC, 600kS/s, SPI/Parallel, VQFN Product overview: ADS8548SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8548SRGCT can be used for catalog matching and distributor lookup.

14-Bit 8-Ch Bipolar ADC, 600kS/s, SPI/Parallel, VQFN Product overview: ADS8548SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8548SRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-29715-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29715-6-ND
Analog to Digital Converters (ADC) 296-29715-6-ND
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29715-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29715-1-ND
Analog to Digital Converters (ADC) 296-29715-1-ND
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29715-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29715-2-ND
Analog to Digital Converters (ADC) 296-29715-2-ND
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT - 768190-ADS8548SRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT
768190-ADS8548SRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT 768190-ADS8548SRGCT
Manufacturer: Texas Instruments Win Source Part Number: 768190-ADS8548SRGCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Number of Converters: 1 Family Name: ADS8548 Categories: Integrated Circuits (ICs) Sampling Rate: 600k Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AD7606BBSTZ-RL; AD7606BBSTZ; ADS8548SRGCR; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768190-ADS8548SRGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: ADS8548
Categories: Integrated Circuits (ICs)
Sampling Rate: 600k
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD7606BBSTZ-RL; AD7606BBSTZ; ADS8548SRGCR;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8548SRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8548SRGCT
Analog to Digital Converters (ADC) ADS8548SRGCT
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8548SRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS8548SRGCT
IC ADC 14BIT SAR 64VQFN

IC ADC 14BIT SAR 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8548SRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8548SRGCT
IC ADC 14BIT SAR 64VQFN

IC ADC 14BIT SAR 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8548SRGCT 700-ADS8548SRGCT 296-29715-6-ND 296-29715-1-ND 296-29715-2-ND 768190-ADS8548SRGCT ADS8548SRGCT ADS8548SRGCT ADS8548SRGCT
Product Name ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8548SRGCT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI SPI, Parallel Parallel; SPI Parallel; SPI Parallel; SPI Parallel; SPI; SPI, Parallel Parallel; SPI; SPI, Parallel
Package Type LQFP,VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Specs
Interface Type SPI, Serial, 3-WIRE
Package Type SOT-23-6
Resolution 10 bits
View Details
2 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers