Low Power 16-Bit, 200kSPS, +/-10V Bipolar Input SAR ADC with S/P Interface 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8517IBDWG4 |
| Product Name | ADS8517 Low Power 16-Bit, 200kSPS, +/-10V Bipolar Input SAR ADC with S/P Interface |
| Interface Type | Serial; Parallel; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.5 LSB |