The ADS8513 is a 16-bit, 40kSPS, low-power sampling analog-to-digital converter with an internal reference and SPI-compatible serial interface, designed for industrial, medical, and data acquisition applications. It is packaged in a 16-pin SOIC (DW) format and operates over the -40°C to +85°C temperature range. The device uses a single 5V analog supply, with a maximum power dissipation of 32.5mW in active mode and 50mW in power-down mode. It supports input ranges of ±3.33V, ±5V, ±10V, 4V, and 10V, with ±2LSB maximum INL and -1/+2LSB maximum DNL. The converter achieves 89dB min SINAD and 102dB min SFDR with a 10kHz input and features an internal 2.5V reference with ±8ppm/°C drift. Pin-compatible with the ADS7813 and ADS8512, it requires no external calibration resistors.
16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009420-ADS8513IDW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
16-Bit 40kSPS ADC, 3-Ch, SPI, SOIC, 5V Product overview: ADS8513IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8513IDW can be used for catalog matching and distributor lookup.
ADC 16-Bit 40KSPS LowPower IR Serial TAG
ADC Single SAR 40KSPS 16-Bit Serial
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
IC ADC 16BIT SAR 16SOIC
IC ADC 16BIT SAR 16SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8513IDW | 009420-ADS8513IDW | 296-23166-5-ND | 700-ADS8513IDW | 7321446 | 7321446P | ADS8513IDW | ADS8513IDW | ADS8513IDW | ADS8513IDW |
| Product Name | ADS8513 16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8513IDW | Analog to Digital Converters (ADC) | 16-bit 5V SOIC Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial; SPI; Serial (spi) | Serial | SPI; SPI | |||
| Package Type | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Soic | SOIC; SOIC | SOIC; SOIC16 | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |