The ADS8505IBDWG4 is a 16-bit, 250-kSPS sampling CMOS analog-to-digital converter with a full parallel data interface and internal 2.5-V reference, designed for industrial data acquisition and signal processing applications. It operates from a single 5-V supply, dissipates 70 mW at 250 kSPS, and is packaged in a 28-pin SOIC (DW) case. The device is specified for operation over the industrial temperature range of -40°C to 85°C, provides ±1.5 LSB maximum INL, -1 LSB maximum DNL, and 16-bit no missing codes. It achieves 105 dB SFDR at a 250-kHz sample rate with a ±10-V input range and includes integrated sample-and-hold, successive approximation register, and three-state output drivers.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8505IBDWG4 |
| Product Name | ADS8505 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference |
| Interface Type | Parallel |
| Package Type | SOIC,SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1.5 LSB |