The ADS8505IBDB is a 16-bit analog-to-digital converter (ADC) designed for high-performance applications. It features a sampling rate of 250 kSPS and offers a standard input range of ±10 V. The device exhibits a maximum integral non-linearity (INL) of ±1.5 LSB and a maximum differential non-linearity (DNL) of ±1 LSB, ensuring high accuracy with no missing codes. The ADC operates from a single +5 V supply and has a typical power dissipation of 70 mW at 250 kSPS. The ADS8505IBDB is suitable for various applications, including industrial process control, data acquisition systems, digital signal processing, medical equipment, and instrumentation. It is available in both 28-pin SOIC and SSOP packages, with an operating temperature range of -40°C to 85°C. The device also supports internal or external reference voltage options, enhancing its versatility in different circuit designs.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083072-ADS8505IBDB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS8505
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Alternative Parts (Cross-Reference): LTC1606ACG; LTC1606CG; LTC1606CG#TR;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Portable Devices, Sensing & Instrumentation
16-Bit 250kS/s SAR ADC, 1-Ch, Parallel Interface, SSOP Product overview: ADS8505IBDB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8505IBDB can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT SAR 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8505IBDB | 083072-ADS8505IBDB | 700-ADS8505IBDB | 296-18675-5-ND | ADS8505IBDB | ADS8505IBDB | ADS8505IBDB |
| Product Name | ADS8505 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8505IBDB | 16-bit SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1.5 LSB |