The ADS8484IRGZT is an 18-bit, 1.25-MSPS analog-to-digital converter with a pseudo-bipolar, fully differential input and an internal 4.096-V reference, designed for high-accuracy data acquisition. It features a 48-pin 7×7 mm QFN package, operates over the industrial temperature range of -40°C to 85°C, and consumes 235 mW at full throughput. The device guarantees 18-bit no missing codes, ±1.5 LSB typical integral nonlinearity, ±0.5 mV offset error, ±0.05 ppm/°C offset drift, ±0.1% FSR gain error, and ±0.5 ppm/°C gain drift. It includes a 6 ppm/°C drift onboard reference and buffer, supports 8-, 16-, or 18-bit parallel interface, and operates with a digital supply of 2.7 V to 5.25 V.
18 Bit 1.25MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-VQFN -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768187-ADS8484IRGZT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8484
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC1411IG#TRMPBF; LTC1411CG#TRM; LTC1411CG#TR;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 18BIT SAR 48VQFN
IC ADC 18BIT SAR 48VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8484IRGZT | 296-23015-2-ND | 768187-ADS8484IRGZT | ADS8484IRGZT | ADS8484IRGZT | ADS8484IRGZT |
| Product Name | ADS8484 18 Bit 1.25MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8484IRGZT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 18 bits | 18 bits | 18 bits | |||
| INL | 2.5 LSB |