Texas Instruments ADS8481 18 Bit 1MSPS parallel ADC W/Ref ADS8481IBRGZTG4

Description
18 Bit 1MSPS parallel ADC W/Ref 48-VQFN -40 to 85
Request a Quote Datasheet
Description
18 Bit 1MSPS parallel ADC W/Ref 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8481 18 Bit 1MSPS parallel ADC W/Ref - ADS8481IBRGZTG4 - Texas Instruments
Dallas, TX, United States
ADS8481 18 Bit 1MSPS parallel ADC W/Ref
ADS8481IBRGZTG4
ADS8481 18 Bit 1MSPS parallel ADC W/Ref ADS8481IBRGZTG4
18 Bit 1MSPS parallel ADC W/Ref 48-VQFN -40 to 85

18 Bit 1MSPS parallel ADC W/Ref 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8481IBRGZTG4
VQFN Analog-to-Digital Converter IC 700-ADS8481IBRGZTG4
18-Bit 1MSPS Parallel ADC, VQFN, -40 to 85°C Product overview: ADS8481IBRGZTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IBRGZTG4 can be used for catalog matching and distributor lookup.

18-Bit 1MSPS Parallel ADC, VQFN, -40 to 85°C Product overview: ADS8481IBRGZTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IBRGZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IBRGZTG4
768183-ADS8481IBRGZTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IBRGZTG4 768183-ADS8481IBRGZTG4
Manufacturer: Texas Instruments Win Source Part Number: 768183-ADS8481IBRGZT G4 Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 18 Number of Converters: 1 Family Name: ADS8481 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): ADS8481IBRGZRG4; ADS8481IBRGZR; ADS8481IBRGZT; Introduction Date: July 29, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768183-ADS8481IBRGZTG4
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8481
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADS8481IBRGZRG4; ADS8481IBRGZR; ADS8481IBRGZT;
Introduction Date: July 29, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8481IBRGZTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8481IBRGZTG4-ND
Analog to Digital Converters (ADC) ADS8481IBRGZTG4-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IBRGZTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8481IBRGZTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8481IBRGZTG4
IC ADC 18BIT SAR 48VQFN

IC ADC 18BIT SAR 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8481IBRGZTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8481IBRGZTG4
Analog to Digital Converters (ADC) ADS8481IBRGZTG4
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IBRGZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8481IBRGZTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8481IBRGZTG4
IC ADC 18BIT SAR 48VQFN

IC ADC 18BIT SAR 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8481IBRGZTG4 700-ADS8481IBRGZTG4 768183-ADS8481IBRGZTG4 ADS8481IBRGZTG4-ND ADS8481IBRGZTG4 ADS8481IBRGZTG4 ADS8481IBRGZTG4
Product Name ADS8481 18 Bit 1MSPS parallel ADC W/Ref VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IBRGZTG4 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 18 bits 18 bits 18 bits 18 bits
INL 3.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0819CCV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers