The ADS8471 is a 16-bit, 1-MSPS successive approximation register analog-to-digital converter with an onboard 4.096-V reference, pseudo-bipolar and unipolar input support, and a high-speed parallel interface. It is housed in a 48-pin 7x7 mm QFN package and operates over the industrial temperature range of -40°C to 85°C. The device features ±0.7 LSB typical integral nonlinearity, ±0.4 LSB typical differential nonlinearity, 93 dB SNR, -110 dB THD, and 112 dB SFDR, with a power consumption of 220 mW at full speed. The internal reference and buffer eliminate external components, and it supports 8-bit or 16-bit bus transfers. The part is characterized for zero latency operation and includes 3-state outputs.
16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768181-ADS8471IRGZTG
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8471
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC1415CSW#TRM; AD7492AR-REEL; LTC1415CSW#TRMPBF;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
16-Bit 1MS/s Parallel ADC, 93dB SNR, VQFN Product overview: ADS8471IRGZTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8471IRGZTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8471IRGZTG4 | 768181-ADS8471IRGZTG4 | 700-ADS8471IRGZTG4 |
| Product Name | ADS8471 16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8471IRGZTG4 | 16-bit VQFN Analog-to-Digital Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | VQFN | VQFN | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 1 LSB |