16-Bit, 2MSPS ADC with P8/P16 Parallel Output, Internal Clock & Internal Reference 48-TQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 768176-ADS8411IBPFBT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8411
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): AD7492AR-REEL; AD7472BR-REEL; AD7492BR-REEL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
16-Bit 2MSPS ADC, Parallel, 5V, TQFP Product overview: ADS8411IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8411IBPFBT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8411IBPFBT | 296-15252-1-ND | 296-15252-2-ND | 296-15252-6-ND | 768176-ADS8411IBPFBT | 700-ADS8411IBPFBT | ADS8411IBPFBT | ADS8411IBPFBT | ADS8411IBPFBT |
| Product Name | ADS8411 16-Bit, 2MSPS ADC with P8/P16 Parallel Output, Internal Clock & Internal Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8411IBPFBT | 16-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2.5 LSB |