Texas Instruments ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC ADS8405IPFBTG4

Description
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC - ADS8405IPFBTG4 - Texas Instruments
Dallas, TX, United States
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC
ADS8405IPFBTG4
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC ADS8405IPFBTG4
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85

16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85

Buy Now Datasheet
 - ADS8405IPFBTG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IPFBTG4
768170-ADS8405IPFBTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IPFBTG4 768170-ADS8405IPFBTG4
Manufacturer: Texas Instruments Win Source Part Number: 768170-ADS8405IPFBTG 4 Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Pseudo-Differential Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS8405 Categories: Integrated Circuits (ICs) Sampling Rate: 1.25M Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): LTC1415CSW#TRM; AD7472BR-REEL; LTC1415CSW#TRMPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768170-ADS8405IPFBTG4
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8405
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LTC1415CSW#TRM; AD7472BR-REEL; LTC1415CSW#TRMPBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit Analog-to-Digital Converter IC - 700-ADS8405IPFBTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8405IPFBTG4
16-bit Analog-to-Digital Converter IC 700-ADS8405IPFBTG4
16-Bit 1.25MSPS ADC, Parallel Interface, TQFP Product overview: ADS8405IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8405IPFBTG4 can be used for catalog matching and distributor lookup.

16-Bit 1.25MSPS ADC, Parallel Interface, TQFP Product overview: ADS8405IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8405IPFBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog to Digital Converters (ADC) - ADS8405IPFBTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8405IPFBTG4
Analog to Digital Converters (ADC) ADS8405IPFBTG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8405IPFBTG4 ADS8405IPFBTG4 768170-ADS8405IPFBTG4 700-ADS8405IPFBTG4 ADS8405IPFBTG4
Product Name ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IPFBTG4 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel
Package Type TQFP QFP; TQFP; TQFP48 TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0816CCN/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type PDIP
Resolution 8 bits
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers