18 Bit 500KSPS Parallel ADC 48-TQFP -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 009409-ADS8383IBPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.95 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, PQFP48
IC ADC 18BIT SAR 48TQFP
IC ADC 18BIT SAR 48TQFP
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8383IBPFBT | 296-14065-2-ND | 009409-ADS8383IBPFBT | ADS8383IBPFBT | ADS8383IBPFBT | ADS8383IBPFBT | ADS8383IBPFBT |
| Product Name | ADS8383 18 Bit 500KSPS Parallel ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8383IBPFBT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; TQFP48 | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | ||||
| INL | 4 LSB |