6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8364Y/2KG4 |
| Product Name | ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control |
| Interface Type | Parallel |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 8 LSB |