Texas Instruments ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control ADS8364Y/2K

Description
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
Request a Quote Datasheet
Description
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control - ADS8364Y/2K - Texas Instruments
Dallas, TX, United States
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control
ADS8364Y/2K
ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control ADS8364Y/2K
6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85

6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control 64-TQFP -40 to 85

Buy Now Datasheet
 - ADS8364Y/2K - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

ADC, Successive Approximation, 16-Bit, 1 Func, 6 Channel, Parallel, Word Access, CMOS, PQFP64

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/2K
085132-ADS8364Y/2K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/2K 085132-ADS8364Y/2K
Manufacturer: Texas Instruments Win Source Part Number: 085132-ADS8364Y/2K Packaging: Reel - TR Features: Selectable Address, Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 6 Reference Type: External, Internal Family Name: ADS8364 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Alternative Parts (Cross-Reference): MAX11045ETN+T; MAX11045BETN+T ; MAX11045ETN+; MAX11045BETN+; Introduction Date: March 11, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085132-ADS8364Y/2K
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 6
Reference Type: External, Internal
Family Name: ADS8364
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Alternative Parts (Cross-Reference): MAX11045ETN+T; MAX11045BETN+T ; MAX11045ETN+; MAX11045BETN+;
Introduction Date: March 11, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37321-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37321-1-ND
Analog to Digital Converters (ADC) 296-37321-1-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37321-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37321-2-ND
Analog to Digital Converters (ADC) 296-37321-2-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37321-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37321-6-ND
Analog to Digital Converters (ADC) 296-37321-6-ND
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8364Y/2K
16-bit Analog-to-Digital Converter IC 700-ADS8364Y/2K
16-Bit 6-Ch SAR ADC, 250kS/s, Diff In, Parallel, TQFP Product overview: ADS8364Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y/2K can be used for catalog matching and distributor lookup.

16-Bit 6-Ch SAR ADC, 250kS/s, Diff In, Parallel, TQFP Product overview: ADS8364Y/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8364Y/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/2K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8364Y/2K
Data Acquisition - Analog to Digital Converters (ADC) ADS8364Y/2K
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8364Y/2K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8364Y/2K
Analog to Digital Converters (ADC) ADS8364Y/2K
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8364Y/2K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8364Y/2K
IC ADC 16BIT SAR 64TQFP

IC ADC 16BIT SAR 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8364Y/2K ADS8364Y/2K 085132-ADS8364Y/2K 296-37321-1-ND 296-37321-2-ND 296-37321-6-ND 700-ADS8364Y/2K ADS8364Y/2K ADS8364Y/2K ADS8364Y/2K
Product Name ADS8364 6-Channel Simultaneous Sampling SAR ADC, 16-bits with 250kSPS for Motor and Power Control Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8364Y/2K Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; TQFP64 QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP TQFP; 64-TQFP TQFP; 64-TQFP TQFP QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details