The ADS8354 is a dual, 16-bit, simultaneous-samplin
SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Dual 700kSPS 16-Bit Simultaneous-Samplin
ADC, Proprietary Method, 16-Bit, 1 Func, 2 Channel, Serial Access, PQCC16
Bit Analog to Digital Converter Input 16-WQFN (3x3)
IC ADC 16WQFN
IC ADC 16WQFN
Bit Analog to Digital Converter Input 16-WQFN (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8354IRTET | 700-ADS8354IRTET | ADS8354IRTET | 296-ADS8354IRTETTR-ND | ADS8354IRTET | ADS8354IRTET | ADS8354IRTET |
| Product Name | ADS8354 SAR ADC, Dual, 700 kSPS, 16 Bit, Simultaneous Sampling | 16-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | |||||
| Package Type | TSSOP,WQFN | WQFN16 | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | |||||
| INL | 2.5 LSB |