SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1142044-ADS8353IPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 2
Family Name: ADS8353
Categories: Integrated Circuits (ICs)
Sampling Rate: 600k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7264BCPZ-5; AD7262BCPZ-5-RL7; AD7262BCPZ-5;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
16-bit 600kSPS SAR ADC, 2-Ch, 16-TSSOP, Automotive Product overview: ADS8353IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8353IPWR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 16TSSOP
16 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
IC ADC 16BIT SAR 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8353IPWR | 1142044-ADS8353IPWR | 296-38533-6-ND | 296-38533-1-ND | 296-38533-2-ND | 700-ADS8353IPWR | ADS8353IPWR | ADS8353IPWR | ADS8353IPWR |
| Product Name | ADS8353 SAR ADC, Dual, 600 kSPS, 16 Bit, Simultaneous Sampling | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8353IPWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Automotive 16-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2.5 LSB |