The ADS8345 is a 16-bit, 8-channel, single-ended or differential input analog-to-digital converter with a serial interface, designed for low-power data acquisition in battery-operated systems. It operates from a 2.7V to 5V single supply and supports throughput rates up to 100kHz. The device includes a shutdown mode reducing power dissipation to under 15µW and offers ±8 LSB integral nonlinearity for the standard grade or ±6 LSB for the enhanced grade. It is available in a 20-pin SSOP package and is specified over the -40°C to +85°C temperature range.
16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8345NBG4 |
| Product Name | ADS8345 16-Bit, 8-Channel Serial Output Sampling Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 6 LSB |